EN
  • EN
  • DE

INMP621ACEZ-R7

Part No INMP621ACEZ-R7
Manufacturer TDK InvenSense
Catalog Microphones
Description MICROPHONE MEMS DIGITAL PDM OMNI / 45 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.63 V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr TDK InvenSense
Series INMP621
Package Tape & Reel
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 45 Hz ~ 20 kHz
Sensitivity -46dB ±2dB @ 94dB SPL
S/N Ratio 65dB
Voltage Range 1.62 V ~ 3.63 V
Current - Supply 1.6 mA
Port Location Bottom
Termination Solder Pads
Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number INMP621
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Other Names 1428-1018-6,ADMP621ACEZ-RL7TR-ND,INMP621ACEZ-RL7,ADMP621ACEZ-RL7CT-ND,ADMP621ACEZ-RL7,ADMP621ACEZ-RL7DKR,Q10281463A,1428-1018-1,ADMP621ACEZ-RL7CT,1428-1018-2,ADMP621ACEZ-RL7DKR-ND,ADMP621ACEZ-RL7TR
Standard Package 1,000
Win Source Part Number 1016456-INMP621ACEZ-R7
Ultra Librarian 3D Model Ultra Librarian INMP621ACEZ-R7 CAD Model

Description

The INMP621ACEZ-R7 from TDK InvenSense is a MEMS (Silicon) type microphone used in audio products.

  • Frequency Range: 45 Hz to 20 kHz
  • Output Type: digital, PDM
  • Height (max): 0.043" (1.10mm)
  • Shape: rectangular
  • Package: tape & reel
  • Standard Package: 1,000
  • Termination: solder pads
  • Current Supply: 1.6 mA
  • Direction: omnidirectional
  • Sensitivity: -46dB ±2dB @ 94dB SPL
  • S/N Ratio: 65dB
  • Voltage Range: 1.62 V to 3.63 V
  • Port Location: bottom
  • Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8518.10.8030
  • Other Names: including 1428-1018-6, ADMP621ACEZ-RL7TR-ND, INMP621ACEZ-RL7, ADMP621ACEZ-RL7CT-ND, ADMP621ACEZ-RL7, ADMP621ACEZ-RL7DKR, Q10281463A, 1428-1018-1, ADMP621ACEZ-RL7CT, 1428-1018-2, ADMP621ACEZ-RL7DKR-ND, and ADMP621ACEZ-RL7TR.
  • Base Product Number: INMP621.

You May Also Be Interested in

Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Need more? Email Us
Knowles
MICROPHONE
Need more? Email Us
Analog Devices Inc.
100Hz ~ 15kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±3dB @ 94dB SPL) Surface Mount
Lowest to $1.6378
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6298 $52.5960
47+ $2.1578 $101.4166
72+ $2.0903 $150.5016
99+ $2.0229 $200.2671
128+ $1.9555 $250.3040
172+ $1.7532 $301.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,790 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess