EN
  • EN
  • DE

IDG-1150

Part No IDG-1150
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description EVBS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Package Bulk
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±20
Sensitivity (mV/°/s) 50
Bandwidth 1Hz ~ 1kHz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.3V
Current - Supply 7 mA
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Package / Case 28-TFQFN Exposed Pad
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 154201-IDG-1150
Ultra Librarian 3D Model Ultra Librarian IDG-1150 CAD Model

Description

The 161382 is an obsolete motion sensor gyroscope designed for measuring rotational motion.

  • Output Type: Analog Voltage
  • Features: Adjustable Bandwidth, Selectable Scale, Temperature Sensor
  • Axes: X (Pitch) and Y (Roll)
  • Range of Motion Measurement: ±20 degrees per second
  • Sensitivity: 50 mV/°/s
  • Operating Voltage Range: 2.7V to 3.3V
  • Package: 28-TFQFN exposed pad
  • Manufacturer: TDK InvenSense
  • Status: Obsolete

You May Also Be Interested in

STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $1.5444
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $199.5309 $199.5309
2+ $192.8804 $385.7608
3+ $172.9266 $518.7798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess