EN
  • EN
  • DE

AD5677RBCPZ-1-RL7

Part No AD5677RBCPZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Digital to Analog Converters - DAC 16-Ch16-BITnanoDAC+with2ppm/Cref,I2C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196822-AD5677RBCPZ-1-RL7
Win Source Part Number Analog Devices Inc.
Category Digital to Analog Converters - DAC
Number of Channels 16 Channel
Packaging Reel
Reference Type Internal
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad, CSP
Operating Temperature -40°C ~ 125°C
Base Product Number AD5677
Ultra Librarian 3D Model Ultra Librarian AD5677RBCPZ-1-RL7 CAD Model

Description

The AD5677RBCPZ-1-RL7 is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the AD567xR series, which is known for its exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise voltage control.

Key Features:

  • Resolution: The AD5677R features a 16-bit resolution, providing fine granularity for output voltage adjustments.
  • Output Range: It offers a selectable output range, which includes bipolar and unipolar options, to fit various application requirements.
  • Integrated Reference: An onboard precision reference and reference buffer simplify the design by reducing the need for external components.
  • Interface: The device supports a standard serial peripheral interface (SPI), I²C interface, or a no-OS interface for versatile communication with microcontrollers or digital systems.
  • Accuracy: The DAC boasts excellent integral nonlinearity (INL) and differential nonlinearity (DNL) specifications, ensuring accurate and consistent performance.
  • Package: Supplied in a compact LFCSP (Lead Frame Chip Scale Package), the AD5677RBCPZ-1-RL7 is designed for space-constrained applications.
  • Temperature Range: It operates across a wide industrial temperature range, making it suitable for harsh environments.

Applications:

The AD5677RBCPZ-1-RL7 is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Data Acquisition Systems
  • Industrial Automation
  • Precision Instrumentation

With its high resolution, integrated features, and robust performance, the AD5677RBCPZ-1-RL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to implement precise control in their digital-to-analog conversion processes.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess