EN
  • EN
  • DE

ICM-40627

Part No ICM-40627
Manufacturer TDK InvenSense
Catalog OEM Parts (F - I)
Description 6-Axis MEMS Motion Tracking Device Digital Output 1.71V to 3.6V 14-Pin LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064047-ICM-40627
Categories OEM Parts(F-I)
Manufacturer TDK InvenSense
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICM-40627 CAD Model

Description

The ICM-40627 is a 6-axis MEMS MotionTracking device from TDK InvenSense. It combines a 3-axis gyroscope and a 3-axis accelerometer in a small package, offering precise and accurate motion sensing capabilities. This makes it suitable for a wide range of applications, including wearable devices, smartphones, and IoT devices that require motion tracking.

Applications

  • Wearable Devices: Activity tracking, fitness monitoring, and gesture recognition in smartwatches, fitness trackers, and AR/VR headsets.
  • Smartphones and Tablets: Motion-based gaming, image stabilization, and contextual awareness.
  • IoT Devices: Motion detection, tilt sensing, and vibration monitoring in smart sensors, home automation systems, and industrial equipment.
  • Robotics: Inertial measurement for navigation, stabilization, and control of robots and drones.
  • Gaming Controllers: Motion tracking for immersive gaming experiences.

Features

  • 6-Axis Motion Tracking: Combines a 3-axis gyroscope and a 3-axis accelerometer for complete motion sensing.
  • Low Power Consumption: Optimizes power usage for battery-powered applications.
  • Digital Output: Provides motion data via a digital interface (I2C or SPI) for easy integration with microcontrollers and processors.
  • Programmable Full-Scale Ranges: Allows for flexible configuration to meet the specific requirements of different applications.
  • On-Chip Temperature Sensor: Provides temperature data for compensation and calibration.

Benefits

  • Accurate Motion Sensing: Provides precise and reliable motion data for a variety of applications.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Easy Integration: Digital output and flexible configuration simplify integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective solution for motion tracking in a wide range of applications.
  • Small Form Factor: Allows for integration into compact devices.

Additional Details

The ICM-40627 operates at a supply voltage of 1.71V to 3.6V. It typically uses the I2C or SPI interface for communication. The gyroscope full-scale range is programmable, typically ±125 dps to ±2000 dps (degrees per second). The accelerometer full-scale range is also programmable, typically ±2g to ±16g (g-force). It's packaged in a small LGA package. Power consumption depends on the ODR (output data rate) and mode of operation. Always refer to the official TDK InvenSense datasheet for detailed electrical characteristics, mechanical dimensions, and register descriptions.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1053 $53.3689
30+ $3.3685 $101.0550
46+ $3.2632 $150.1072
64+ $3.1579 $202.1056
82+ $3.0527 $250.3214
110+ $2.7369 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,928 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess