EN
  • EN
  • DE

TLP126TRL

Part No TLP126TRL
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099821-TLP126TRL
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP126TRL CAD Model

Description

The TLP126TRL is a high-isolation voltage, small outline photorelay manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a normally-open (1-Form-A) MOSFET. It's designed for various applications requiring electrical isolation between the control circuit and the load.

Applications

  • Solid State Relays (SSR): Used as a direct replacement for electromechanical relays in many applications.
  • Security Systems: Implemented in security systems for signal isolation and control.
  • Industrial Control: Employed in industrial control systems for switching and isolation of various signals.
  • Measuring Instruments: Used in measuring instruments for isolating sensitive measurement circuits.
  • Office Automation Equipment: Found in office equipment for control and isolation purposes.
  • Telecommunication Equipment: Utilized in telecom applications requiring isolation, such as line cards.

Features

  • High Isolation Voltage: Offers a high isolation voltage (typically 3750 Vrms) between the input and output, providing excellent protection against voltage transients.
  • Small Outline Package: Available in a compact SO4 package, saving valuable board space.
  • Low On-Resistance: Features a low on-resistance (typically around 15 Ohms), minimizing power dissipation.
  • Low Input Control Current: Requires a low input control current, making it compatible with a wide range of control circuits.
  • Fast Switching Speed: Provides fast switching speeds, enabling efficient operation in high-speed applications.
  • Normally Open (1-Form-A) Configuration: Simple single-pole, single-throw normally open configuration.

Benefits

  • Enhanced Safety: High isolation voltage ensures safety by preventing dangerous voltage levels from reaching the control circuitry.
  • Space Saving: The small package size allows for high-density board designs, reducing overall system size.
  • Reduced Power Consumption: Low on-resistance minimizes power loss in the switch, leading to energy savings.
  • Direct Relay Replacement: It can directly replace electromechanical relays, improving reliability and extending product life.
  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, resulting in higher reliability and longer lifespan.
  • Simplified Design: Easy integration into existing circuits due to its standard pinout and control requirements.

Additional Details

The TLP126TRL operates over a wide temperature range, typically from -30°C to 100°C, making it suitable for various environmental conditions. It is RoHS compliant, ensuring adherence to environmental regulations. The device is available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
U-blox
Lowest to $110.7143
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess