EN
  • EN
  • DE

AD7415ART-0500RL7

Part No AD7415ART-0500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC SENSOR TEMP 10BIT SOT23-5 / Temperature Sensor Digital, Local -40°C ~ 125°C 10 b SOT-23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 10 b
Features One-Shot, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Test Condition 40°C (-40°C ~ 85°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909679-AD7415ART-0500RL7
Ultra Librarian 3D Model Ultra Librarian AD7415ART-0500RL7 CAD Model

Description

AD7415ART-0500RL7 - Precision Temperature Sensor

The AD7415ART-0500RL7 is a high-precision digital temperature sensor from Analog Devices Inc., designed to provide accurate temperature readings in a variety of applications. This sensor is part of the AD7415 series, known for its reliability and performance in critical temperature monitoring tasks.

Key Features

  • Accuracy: The AD7415ART-0500RL7 offers exceptional accuracy with a typical error of ±0.5°C, ensuring precise temperature measurements for your application.
  • Temperature Range: It operates over a wide temperature range, making it suitable for diverse environments and conditions.
  • Digital Interface: This sensor communicates via a digital I2C interface, allowing for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for efficiency, it consumes minimal power, which is crucial for battery-powered devices and energy-sensitive applications.
  • Compact Package: The AD7415ART-0500RL7 comes in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

The versatility of the AD7415ART-0500RL7 makes it suitable for a wide range of applications, including:

  • Environmental control systems
  • Computer thermal monitoring
  • Industrial process control
  • Portable and battery-powered devices
  • Medical and scientific instrumentation

Product Specifications

Parameter Value
Accuracy ±0.5°C
Temperature Range -40°C to +125°C
Interface I2C
Package SOT-23
Power Consumption Low

The AD7415ART-0500RL7 from Analog Devices Inc. is a premium choice for designers and engineers looking for a reliable and precise temperature sensor that can be easily incorporated into a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess