EN
  • EN
  • DE

VLC6045T-1R0N

Part No VLC6045T-1R0N
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1438+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 757934-VLC6045T-1R0N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLC6045T-1R0N CAD Model

Description

The VLC6045T-1R0N is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, offering excellent performance in a compact size. It is particularly well-suited for applications where space is a constraint but high efficiency and reliable operation are required.

Applications:

  • DC-DC converters
  • Power supply circuits for portable devices
  • Voltage regulators
  • Filtering circuits
  • Noise suppression in electronic devices

Features:

  • Shielded construction for reduced EMI (Electromagnetic Interference)
  • Compact size: 6.0mm x 6.0mm x 4.5mm
  • High current carrying capacity
  • Low DC resistance (DCR) for improved efficiency
  • Excellent inductance stability over temperature
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference allows for use in sensitive electronic equipment without compromising performance.
  • Small footprint saves valuable board space, enabling miniaturization of devices.
  • High current capability allows the inductor to handle demanding power requirements.
  • Low DCR minimizes power loss, increasing overall system efficiency and reducing heat generation.
  • Stable inductance ensures consistent performance across a wide range of operating temperatures.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The VLC6045T-1R0N features an inductance value of 1.0 μH. Its saturation current is typically around 7.5A, while its rated current is approximately 6.0A. The operating temperature range is typically between -40°C and +125°C, making it suitable for a wide range of environments. The shielded construction effectively contains the magnetic field, reducing the potential for interference with other components in the circuit. Its robust design ensures reliable performance and long life.

The inductor is commonly used in step-up (boost) and step-down (buck) converters. Due to its low DCR, it provides efficient energy conversion, which is critical in battery-powered devices to extend battery life. The VLC6045T series is a popular choice among design engineers due to its combination of performance, size, and reliability.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess