EN
  • EN
  • DE

TLA-6T121-T

Part No TLA-6T121-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217764-TLA-6T121-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLA-6T121-T CAD Model

Description

The TLA-6T121-T is a common mode choke coil manufactured by TDK Corporation, designed for effective noise suppression in various electronic circuits. These coils are crucial components in reducing unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) from power lines and signal lines, ensuring stable and reliable operation of electronic devices.

Applications

  • Power Supplies: Used to filter noise in power supply circuits, ensuring clean and stable power delivery.
  • LED Lighting: Employed to reduce EMI in LED lighting systems, preventing interference with other electronic devices.
  • Consumer Electronics: Integrated into televisions, audio equipment, and other consumer electronics to minimize noise and improve performance.
  • Industrial Equipment: Utilized in industrial control systems and machinery to suppress noise and ensure reliable operation.
  • Communication Devices: Used in routers, modems, and other communication equipment to filter noise and improve signal integrity.

Features

  • High Impedance: Offers high impedance over a wide frequency range, effectively suppressing common mode noise.
  • Compact Size: Designed with a compact form factor, making it suitable for use in space-constrained applications.
  • High Current Capacity: Capable of handling high current loads without saturation.
  • Excellent Noise Suppression: Provides excellent common mode noise suppression characteristics.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in improved signal integrity in electronic circuits.
  • Enhanced System Reliability: Minimizes the impact of noise on system performance, leading to enhanced reliability.
  • Reduced EMI/RFI: Effectively suppresses EMI and RFI, preventing interference with other electronic devices.
  • Compliance with Regulatory Standards: Helps meet regulatory requirements for EMI and RFI emissions.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.

The TLA-6T121-T common mode choke coil is designed to provide excellent noise suppression performance in a compact and reliable package. Its high impedance characteristics and high current capacity make it suitable for a wide range of applications. Additional technical specifications typically include inductance values, rated current, DC resistance, and operating temperature range. For precise specifications, refer to the official TDK datasheet.

You May Also Be Interested in

FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess