The SPT0406A-3R9K-PF is a TDK Corporation power inductor. It is designed for use in DC-DC converters and other power supply applications where a low-profile, high-performance inductor is needed.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- LED lighting drivers
- Filtering circuits
Features:
- Low profile, suitable for space-constrained applications
- High inductance value (3.9μH)
- High current capability
- Shielded construction to minimize EMI
- Excellent DC bias characteristics
Benefits:
- Enables efficient power conversion in compact devices.
- Reduces electromagnetic interference, improving system stability.
- Maintains stable inductance under high current conditions.
- Facilitates smaller and thinner electronic products.
- Contributes to energy efficiency in power supply designs.
Technical Specifications:
The SPT0406A-3R9K-PF typically has an inductance value of 3.9 μH with a tolerance. The dimensions are typically 4.0mm x 4.0mm x 0.6mm. The saturation current (Isat) is the current at which the inductance drops by a specified percentage (e.g., 20%). The rated current is the maximum continuous current the inductor can handle without exceeding a specified temperature rise. The DC resistance (DCR) is a key parameter for efficiency calculations. The operating temperature range typically extends from -40°C to +125°C. Refer to the official TDK Corporation datasheet for the precise specifications including saturation current, rated current, and DCR before incorporating this component into a design.