EN
  • EN
  • DE

LDT565630T-041

Part No LDT565630T-041
Manufacturer TDK Corporation
Catalog Specialty Transformers
Description TRANSFORMER 4.7UH 2.00A PHOTO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Specialty Transformers
Manufacturer TDK Corporation
Packaging Bulk
Product Status Obsolete
Inductance 4.7 µH
Mounting Surface Mount
Size / Dimension 0.228" L x 0.228" W (5.80mm x 5.80mm)
Height - Seated (Max) 0.118" (3.00mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Standard Package 8,000
Win Source Part Number 1331255-LDT565630T-041
Ultra Librarian 3D Model Ultra Librarian LDT565630T-041 CAD Model

Description

The TDK Corporation LDT565630T-041 is a specialty transformer designed for use in electronic circuits.

  • Size: 0.228 inches in length and width
  • Inductance: 4.7 µH
  • Seated Height: 0.118 inches
  • Mounting Type: Surface Mountable
  • Package: Bulk package of 8,000
  • Status: Obsolete
  • REACH: Unaffected
  • Moisture Sensitivity Level: 1 (unlimited)
  • ECCN: EAR99
  • HTSUS: 8504.31.2000

You May Also Be Interested in

Bourns Inc.
TRANSFORMER CCFL INVERT 25V SMD
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 1:1.33 4KV SMD MAX253
Lowest to $6.7806
Hammond Manufacturing
TRANSFORMER CHAS MNT
Need more? Email Us
Murata Power Solutions Inc.
XFRMR 3.3V IN 5V OUT MAX 253 SMD
Lowest to $6.7233
Pulse
TRANSFORMER 1:1 2000VRMS
Lowest to $1.5640
Murata Power Solutions Inc.
MAX250/MAX251 Compatible Converter SM Transformers | XFRMR 1:1 SMD MAX250
Need more? Email Us
TDK Corporation
TRANSFORMER DSL SMD / Telecom Transformer 2.5:1/1:1 2.4Ohm Prim. DCR 3.8Ohm/0.5Ohm Sec. DCR 12 Terminal Gull Wing SMD
Need more? Email Us
Pulse
TRANSFORMER
Lowest to $3.0349
Eaton Bussmann
TRANSFORMER CCFL 6W 15V 11MA SMD /
Lowest to $15.6410

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess