EN
  • EN
  • DE

DPX205950DT-9057B1SJ

Part No DPX205950DT-9057B1SJ
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+/Rohs
Reference case 2k pcs/Per Reel
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752936-DPX205950DT-9057B1SJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DPX205950DT-9057B1SJ CAD Model

Description

The TDK DPX205950DT-9057B1SJ is a high-performance, multi-layer chip balun designed for impedance matching and balanced-to-unbalanced signal conversion in wireless communication systems. This component is widely used in applications where a compact and efficient solution is required for connecting single-ended transceivers to balanced antennas or differential circuits.

Applications:

  • Wireless LAN (WLAN): Used in Wi-Fi routers and access points for impedance matching between the transceiver and antenna.
  • Bluetooth Devices: Employed in Bluetooth modules and headsets for signal balancing.
  • Zigbee Applications: Integrated into Zigbee modules for smart home and IoT devices.
  • Mobile Phones: Utilized in cellular devices for antenna matching and signal conversion.
  • GPS Receivers: Found in GPS modules for impedance matching and signal balancing.

Features:

  • Compact Size: Miniature footprint allows for integration into space-constrained applications.
  • Excellent Impedance Matching: Provides optimal signal transfer between the transceiver and antenna.
  • Low Insertion Loss: Minimizes signal attenuation, improving overall system performance.
  • High Isolation: Reduces interference between balanced and unbalanced ports.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.

Benefits:

  • Improved Signal Quality: Excellent impedance matching ensures efficient signal transfer, minimizing signal reflections and distortions.
  • Reduced Board Space: Compact size allows for higher component density on the printed circuit board.
  • Enhanced System Performance: Low insertion loss maximizes signal strength, improving communication range and data rates.
  • Simplified Design: Integrated balun function reduces the number of discrete components required, simplifying circuit design.
  • Cost-Effective Solution: Integrated solution reduces component count and assembly costs.

Additional Details:

The DPX205950DT-9057B1SJ is manufactured using TDK's advanced multi-layer ceramic technology. It is designed for a specific frequency band, so it's crucial to select the appropriate balun for the target application. Refer to the TDK Corporation datasheet for detailed specifications, S-parameters, and application notes. Proper soldering techniques are essential to ensure reliable performance. The device is typically supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess