EN
  • EN
  • DE
  • IT

DPX202700DT-4053A4

Part No DPX202700DT-4053A4
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1720+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752935-DPX202700DT-4053A4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DPX202700DT-4053A4 CAD Model

Description

The DPX202700DT-4053A4 is a multilayer chip antenna manufactured by TDK Corporation. These antennas are used in various wireless communication devices to transmit and receive radio frequency signals.

Applications:

  • Bluetooth Devices: Used in Bluetooth headsets, speakers, and other Bluetooth-enabled devices.
  • Wi-Fi Devices: Integrated into Wi-Fi routers, access points, and client devices such as laptops and smartphones.
  • Wireless Sensors: Employed in wireless sensor networks for transmitting sensor data.
  • IoT Devices: Used in various IoT devices for wireless communication.
  • GPS Devices: Integrated into GPS receivers for receiving satellite signals.

Features:

  • Multilayer Construction: Fabricated using multilayer ceramic technology, enabling compact size and high performance.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing.
  • Compact Size: Small physical dimensions allow for integration into small form factor devices.
  • High Gain: Provides sufficient gain for reliable wireless communication.
  • Wide Bandwidth: Supports a wide frequency range for compatibility with different wireless standards.

Benefits:

  • Miniaturization: Compact size enables the design of smaller wireless devices.
  • Easy Integration: Surface mount design allows for easy and cost-effective assembly.
  • Reliable Performance: Multilayer construction ensures reliable and stable performance.
  • Improved Signal Strength: High gain enhances signal strength and communication range.
  • Versatile Use: Suitable for a wide range of wireless communication applications.

Additional Details:

The DPX202700DT-4053A4 is characterized by its operating frequency, impedance, gain, and radiation pattern. The operating frequency specifies the frequency range for which the antenna is optimized. The impedance is typically 50 ohms for compatibility with standard RF circuits. The gain indicates the antenna's ability to focus radiated power in a specific direction. The radiation pattern describes the spatial distribution of the radiated power. The antenna is designed to meet industry standards for performance and reliability. Proper impedance matching and layout are crucial for optimal performance. Refer to the product datasheet for detailed specifications from TDK.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1903 $58.0415
740+ $0.1562 $115.5880
1,150+ $0.1513 $173.9950
1,580+ $0.1464 $231.3120
2,045+ $0.1415 $289.3675
2,735+ $0.1268 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess