EN
  • EN
  • DE

CS80-E2GA102MYNSA

Part No CS80-E2GA102MYNSA
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description CS80-E2GA102MYNSA / Sbu: Mid Voltage / (bulk, Short Lead Kink)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Ceramic
RoHS Compliant
Win Source Part Number 1053376-CS80-E2GA102MYNSA
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS80-E2GA102MYNSA CAD Model

Description

The CS80-E2GA102MYNSA is a specific component manufactured by TDK Corporation, falling under the category of OEM (Original Equipment Manufacturer) parts. While detailed specifications are challenging to ascertain without direct access to TDK's proprietary datasheets, we can infer its characteristics based on similar components and TDK's general product offerings. It is highly likely a ceramic capacitor designed for surface mount technology (SMT) applications.

Possible Applications

  • Power supply circuits: Used for filtering and smoothing voltage rails.
  • Decoupling capacitors: Placed near integrated circuits to provide local energy storage and reduce noise.
  • Signal filtering: Incorporated in filter circuits to attenuate unwanted frequencies.
  • Timing circuits: Used in conjunction with resistors to create timing delays or oscillations.
  • Consumer electronics: Employed in a wide range of devices such as smartphones, tablets, and laptops.

Key Features (Based on Similar TDK Capacitors)

  • High capacitance value: Provides significant charge storage capacity.
  • Low equivalent series resistance (ESR): Minimizes power dissipation and improves circuit efficiency.
  • Surface mount technology (SMT): Facilitates automated assembly and high-density board layouts.
  • Compact size: Enables miniaturization of electronic devices.
  • High reliability: Ensures long-term performance and stability.

Benefits

  • Improved power supply stability: Reduces voltage ripple and noise, leading to more reliable system operation.
  • Enhanced noise immunity: Filters out unwanted signals, preventing interference and improving signal integrity.
  • Increased circuit efficiency: Minimizes power losses, resulting in longer battery life and reduced heat generation.
  • Simplified assembly: Facilitates automated manufacturing processes, reducing production costs.
  • Reduced board space: Enables smaller and more compact electronic devices.

Additional Details (Inferred)

Given TDK's reputation and the component's classification as an OEM part, the CS80-E2GA102MYNSA likely adheres to stringent quality control standards and is designed for demanding applications. Further technical specifications such as voltage rating, temperature coefficient, and tolerance would be available in the official TDK datasheet. The 'CS' likely identifies the product family within TDK’s range of capacitors. The package size is also important as it determines the PCB footprint.

It's important to consult the official TDK datasheet for the CS80-E2GA102MYNSA to obtain precise specifications and ensure compatibility with the intended application. Without the datasheet, the above represents a general educated overview based on similar TDK products.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Lowest to $0.2747
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess