The TDK CS12-F2GA472MYVSA is a multilayer ceramic capacitor (MLCC). This component is part of TDK's CS series of general-purpose MLCCs. It is commonly used for a variety of functions in electronic circuits.
Applications
- Decoupling capacitors in digital circuits
- Bypass capacitors in analog circuits
- Filtering applications in power supplies
- Resonant circuits
- Timing circuits
Features
- Capacitance: 4700 pF (4.7 nF)
- Voltage Rating: Typically 25V or 50V (Consult datasheet for exact rating)
- Tolerance: Likely +/-20% or +/-10% (Consult datasheet for exact rating)
- Temperature Coefficient: Likely X7R or COG (Consult datasheet for specific rating)
- Package: Surface Mount Device (SMD)
- RoHS compliant
Benefits
- Provides stable capacitance over a wide range of temperatures and voltages, depending on the temperature coefficient characteristics.
- Offers low ESR (Equivalent Series Resistance) for efficient filtering and decoupling.
- Helps reduce noise and ripple in sensitive circuits.
- High reliability and long lifespan.
- Facilitates miniaturization of electronic devices.
Additional Details
Multilayer ceramic capacitors like the CS12-F2GA472MYVSA are preferred in many electronic applications because of their small size, high reliability, and relatively low cost. The precise specifications of this capacitor, including its voltage rating, capacitance tolerance, and temperature coefficient characteristics, should be verified using the official TDK datasheet for this part number. The temperature coefficient is particularly important as it defines how much the capacitance will change over the operating temperature range. X7R is a common temperature coefficient, indicating moderate capacitance change, while COG (or NP0) indicates a very stable capacitance over temperature.