EN
  • EN
  • DE

CGA3E2C0G1H271JT0Y0N

Part No CGA3E2C0G1H271JT0Y0N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974073-CGA3E2C0G1H271JT0Y0N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGA3E2C0G1H271JT0Y0N CAD Model

Description

The TDK CGA3E2C0G1H271JT0Y0N is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. MLCCs are widely used in electronic circuits for functions such as decoupling, bypassing, and filtering. This particular capacitor is characterized by its small size, high capacitance value, and stable performance over a wide range of temperatures and frequencies.

Applications:

  • Decoupling: Providing local charge storage to reduce voltage fluctuations in digital circuits.
  • Bypassing: Shunting high-frequency noise to ground to improve signal integrity.
  • Filtering: Smoothing voltage signals in power supplies and analog circuits.
  • Timing Circuits: Providing timing functions in oscillators and other timing-sensitive circuits.
  • General-Purpose Applications: Suitable for a wide range of electronic devices and circuits where a stable and reliable capacitor is needed.

Features:

  • High Capacitance: Offers a relatively high capacitance value for its small size.
  • Small Size: Designed for compact integration into densely populated circuit boards.
  • Stable Performance: Maintains stable capacitance and low ESR (Equivalent Series Resistance) over a wide range of temperatures and frequencies.
  • Low ESL (Equivalent Series Inductance): Minimizes inductance, improving high-frequency performance.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Improved Circuit Performance: Reduces noise and voltage fluctuations, leading to more stable and reliable circuit operation.
  • Space Savings: Small size allows for denser circuit designs and more compact electronic devices.
  • Long Lifespan: Ceramic construction ensures a long lifespan and high reliability.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Reduced EMI: Low ESL minimizes electromagnetic interference, improving overall system performance.

Additional Details:

The CGA3E2C0G1H271JT0Y0N typically has a voltage rating of around 50V and a capacitance value in the range of picoFarads (pF). The precise capacitance value, tolerance, and voltage rating should be verified in the product datasheet. It is designed for surface mount technology (SMT) and is available in standard package sizes. Proper soldering techniques are essential for reliable mounting. Its small size and stable performance make it an excellent choice for decoupling and bypassing in high-frequency digital circuits, as well as filtering in various analog applications. This component's characteristics help ensure that electronic devices function optimally, meeting the required performance and reliability standards.

You May Also Be Interested in

Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess