EN
  • EN
  • DE

AP112-1R-65-502

Part No AP112-1R-65-502
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Hydraulic Magnetic Circuit Breaker, 3 Pole, AP Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 5 A
Number of Poles 3
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Voltage Rating (AC) 240 V
Win Source Part Number 1029165-AP112-1R-65-502
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP112-1R-65-502 CAD Model

Description

The AP112-1R-65-502 is a 3-pole circuit protection accessory from Sensata Technologies/Airpax.

  • Current Rating: 5A
  • Packaging: Bulk
  • Popularity: Low
  • Supply & Demand Status: Short
  • RoHS: No
  • Radiation Hardening: No
  • Voltage Rating (AC): 240V

You May Also Be Interested in

Schurter Inc.
Need more? Email Us
Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
Littelfuse Inc.
CAP FOR 5X20MM FUSES FLUSH MOUNT
Lowest to $0.7581
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076
Schurter Inc.
FUSEHOLDER CAP 6.3X32 F'GRIP
Need more? Email Us
Schneider Electric
Need more? Email Us
Littelfuse Inc.
PINK CABLE SEAL 16MM2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $462.7896 $462.7896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess