Analog Devices ADM6713LAKSZ-REEL7 Supervisory Circuit
The ADM6713LAKSZ-REEL7 is a state-of-the-art supervisory circuit designed and manufactured by Analog Devices Inc., a renowned leader in the field of precision high-performance integrated circuits. This particular model is tailored to monitor power supply voltages, ensuring that digital systems operate optimally within their voltage thresholds.
This supervisory circuit is particularly useful in microprocessor systems, where it can reset the processor whenever the supply voltage drops below a predetermined level, thus preventing any malfunction. The ADM6713LAKSZ-REEL7 asserts a reset signal whenever the Vcc voltage declines below the minimum voltage threshold, and maintains that signal for a minimum of 140 ms after Vcc has risen above the reset threshold, ensuring a proper system reset.
Key Features:
- Power Supply Monitoring: Precision monitoring of 3.08V, 2.93V, 2.63V, or 2.32V power supplies.
- Reset Timeout: Offers a minimum reset timeout of 140ms, providing ample time for the system to stabilize.
- Low Power Consumption: With a low supply current of 13µA, it is ideal for power-sensitive applications.
- High Accuracy: Ensures system reliability with a reset threshold accuracy of ±1.5% at room temperature.
- Operating Temperature Range: Functional across a wide temperature range from -40°C to +125°C, suitable for harsh environments.
- Packaging: Available in a compact 4-ball WLCSP (wafer level chip scale package) and a 4-lead SC70 package, making it versatile for various design requirements.
- Tape and Reel: Supplied in a reel (REEL7), facilitating automated manufacturing processes.
With its robust design, the ADM6713LAKSZ-REEL7 is perfect for critical applications that require consistent monitoring and management of their power systems. Its small form factor and high level of integration make it an excellent choice for portable devices, embedded systems, and other space-constrained applications where maintaining power integrity is crucial.
Whether you're designing consumer electronics, automotive systems, or industrial controls, the ADM6713LAKSZ-REEL7 from Analog Devices Inc. offers the reliability and performance needed to safeguard your electronic systems.