EN
  • EN
  • DE

C3225X6S0J107MT000N

Part No C3225X6S0J107MT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186223-C3225X6S0J107MT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3225X6S0J107MT000N CAD Model

Description

The C3225X6S0J107MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's designed for applications requiring high capacitance values in a compact size. The capacitor is often used for smoothing, decoupling, and filtering in power circuits and other high-capacitance applications.

Applications

  • Smoothing: Reduces ripple voltage in DC power supplies.
  • Decoupling: Provides a local energy reservoir for integrated circuits.
  • Filtering: Attenuates noise and unwanted frequencies in power and signal lines.
  • Energy Storage: Used in low-power energy storage applications.
  • DC-DC converters: Filtering and smoothing.

Features

  • X6S Dielectric: Offers a high capacitance value with reasonable temperature stability.
  • Multilayer Ceramic Construction: Allows for high capacitance in a small package.
  • Surface Mount Technology (SMT): Enables efficient and automated assembly.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances.
  • High Capacitance: Provides significant capacitance in a compact 1210 package.

Benefits

  • Efficient Smoothing: Effectively reduces voltage ripple for clean power.
  • Improved Circuit Stability: Minimizes voltage fluctuations in integrated circuits.
  • Reduced Noise: Filters out unwanted frequencies for improved signal clarity.
  • Compact Design: Saves space on the circuit board.
  • Easy Assembly: Facilitates efficient manufacturing processes.

Technical Specifications

The C3225X6S0J107MT000N typically features a capacitance of 100 µF (107). The voltage rating is 6.3 VDC (0J). It has a capacitance tolerance of ±20% (M). The case size is 1210 (3.2 mm x 2.5 mm). The operating temperature range is -55°C to +105°C. The dielectric material is X6S, which provides a reasonable capacitance stability over temperature variations, though not as stable as X5R or X7R dielectrics. Termination is typically Nickel barrier with Tin plating.

The C3225X6S0J107MT000N from TDK is a versatile MLCC capacitor that delivers high capacitance in a compact package. It is well-suited for applications requiring effective smoothing, decoupling, and filtering, contributing to improved circuit performance and stability.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Chilisin
Lowest to $0.0019
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Chilisin
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
TDK Corporation
Lowest to $0.5994
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5303 $50.3785
230+ $0.4351 $100.0730
360+ $0.4215 $151.7400
495+ $0.4079 $201.9105
635+ $0.3943 $250.3805
850+ $0.3535 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,276 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess