EN
  • EN
  • DE

B1000HM-S-F-51P

Part No B1000HM-S-F-51P
Manufacturer CJT Connectors
Catalog Custom Parts (B - D)
Description 1.00mm(0.0394in) Pitch, Board to Board Plug, Surface Mount(SMD), Vertical, With Post, 51 Circuits, Tin(Sn) Plating,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1201054-B1000HM-S-F-51P
Categories Custom Parts
Manufacturer CJT Connectors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B1000HM-S-F-51P CAD Model

Description

The B1000HM-S-F-51P is a custom connector manufactured by CJT Connectors. As a custom part, precise details regarding its specific applications and features are difficult to determine without specific project documentation or direct communication with the manufacturer or end-user. Connectors are essential components in electronic systems, enabling the transmission of signals and power between different circuit elements.

Given its designation as a custom part (indicated by the 'B' in the 'B - D' category), it is highly likely that this connector is designed for a very specific application, tailored to meet particular electrical, mechanical, and environmental requirements. The 'B1000HM' portion likely refers to a particular series or style of connector within CJT Connectors' product line. The suffixes '-S', '-F', and '-51P' probably denote specific characteristics such as the type of contact plating, mounting style (e.g., surface mount or through-hole), and number of pins, respectively. Understanding the meaning of these suffixes would require access to the CJT Connectors' part numbering system or product datasheets, which are not readily available publicly.

Potential Applications: Because the B1000HM-S-F-51P is a custom connector, it could be implemented across a wide variety of industries. Common applications for custom connectors can include:

  • Aerospace and Defense: Used in avionics systems, communication equipment, and military hardware.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and surgical instruments.
  • Industrial Automation: Employed in robotics, control systems, and manufacturing machinery.
  • Telecommunications: Utilized in network infrastructure, communication towers, and base stations.
  • Automotive: Found in engine control units, infotainment systems, and safety features.

Features

While precise features are unknown, typical connector features include:

  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • High Conductivity: Ensures efficient signal and power transmission.
  • Secure Mating: Provides a reliable connection to prevent disconnections.
  • Customizable Design: Tailored to fit specific application requirements.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits

  • Optimized Performance: Ensures reliable and efficient operation of connected devices.
  • Reduced Downtime: Minimizes the risk of connection failures, improving system uptime.
  • Enhanced Safety: Provides a secure connection, preventing electrical hazards.
  • Improved Reliability: Ensures long-term performance and durability.
  • Simplified Installation: Easy to install and maintain, reducing labor costs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1360
Chilisin
Lowest to $0.0019
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
AVX Corp/Kyocera Corp
Lowest to $0.9794
C&K Components
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess