The C3225X5R1C106MT000N is a ceramic capacitor manufactured by TDK Corporation. It is designed for general-purpose applications. These capacitors are commonly used for decoupling, bypassing, and filtering in various electronic devices.
Applications:
- General electronic circuits
- Power supplies
- Consumer electronics
- Industrial equipment
- Automotive electronics
Features:
- Capacitance value of 10µF
- X5R dielectric material
- Compact size (3225 or 1210 in inches)
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Provides stable capacitance over a moderate temperature range
- Reduces noise and ripple in power supplies
- Enables compact circuit designs
- Suitable for a variety of general-purpose applications
- Meets environmental regulations
Technical Specifications:
The C3225X5R1C106MT000N capacitor has a capacitance of 10µF. The dielectric material is X5R, providing a capacitance variation of ±15% over the temperature range of -55°C to +85°C. The voltage rating for this capacitor is 16V. The case size is 3225 (or 1210 in inches). It is specifically designed for SMT and supplied on tape and reel for automated assembly. This type of capacitor is well-suited for applications that require a relatively high capacitance value in a small form factor. The X5R dielectric provides decent stability, making it useful in a wide range of general-purpose applications.