EN
  • EN
  • DE

C3216Y5V1C106ZT0KHE

Part No C3216Y5V1C106ZT0KHE
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962570-C3216Y5V1C106ZT0KHE
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3216Y5V1C106ZT0KHE CAD Model

Description

The C3216Y5V1C106ZT0KHE is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications, characterized by its high capacitance value and compact size. The Y5V dielectric offers a high capacitance per volume ratio, making it suitable for applications where space is limited.

Applications

  • Bypass Capacitors: Used to filter out unwanted AC signals and noise in electronic circuits.
  • Decoupling Capacitors: Provides a stable voltage supply by suppressing voltage fluctuations in power rails.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies.
  • Filtering Circuits: Integrated into filters to selectively pass or block certain frequencies.
  • General-Purpose Applications: Suitable for various applications in consumer electronics and industrial equipment.

Features

  • High Capacitance: 10µF capacitance value, providing substantial charge storage capability.
  • Y5V Dielectric: Offers a high capacitance per volume ratio, suitable for space-constrained applications.
  • Compact Size: 1206 (3216 metric) case size, allowing for high-density circuit board designs.
  • Voltage Rating: 16V voltage rating, suitable for many low-voltage applications.
  • Multilayer Ceramic Capacitor (MLCC): Provides low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).

Benefits

  • High Capacitance in Small Size: Offers a large capacitance value in a compact form factor.
  • Effective Noise Reduction: Filters out noise and ripple in power supplies and signal lines.
  • Space Saving: The compact 1206 size enables high-density mounting on circuit boards.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements.
  • Versatile Application: Suitable for a wide range of applications due to its capacitance value and size.

Specifications

  • Capacitance: 10µF
  • Voltage Rating: 16V
  • Dielectric: Y5V
  • Case Size: 1206 (3216 metric)
  • Temperature Coefficient: +22% / -82%
  • Operating Temperature Range: -30°C to +85°C
  • Tolerance: ±20%

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess