EN
  • EN
  • DE

C3216X7R1E335KT000N

Part No C3216X7R1E335KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1108217-C3216X7R1E335KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216X7R1E335KT000N CAD Model

Description

The C3216X7R1E335KT000N is a multilayer ceramic capacitor (MLCC) from TDK Corporation, designed for general-purpose applications where a moderate level of capacitance stability is required across a wide temperature range. It features an X7R dielectric material, offering a balance between capacitance value and temperature performance.

Applications:

  • Decoupling in power supplies and voltage regulators
  • Bypass in digital circuits to filter noise
  • Smoothing in DC-DC converters
  • General filtering in electronic systems
  • Timing circuits where precise capacitance isn't critical

Features:

  • Capacitance: 3.3 µF (microfarads)
  • Voltage Rating: 25 V (Volts)
  • Dielectric Material: X7R
  • Temperature Coefficient: ±15% (-55°C to +125°C)
  • Tolerance: ±10%
  • Size: 1206 (3.2 mm x 1.6 mm)
  • Termination: Nickel barrier with tin plating

Benefits:

  • Reasonable Stability: The X7R dielectric maintains a relatively stable capacitance across a broad temperature range.
  • Compact Size: The 1206 package enables high-density mounting on printed circuit boards (PCBs), conserving valuable space.
  • Reliable Performance: TDK's manufacturing excellence guarantees reliable and consistent operation.
  • Wide Applicability: Suitable for various general-purpose applications in diverse electronic circuits.
  • Cost-Effective: Delivers a good balance of performance and cost for numerous non-critical applications.

Additional Details:

The C3216X7R1E335KT000N capacitor utilizes a multi-layer ceramic construction. Its nickel barrier termination provides exceptional solderability and resists solder leaching during assembly. The 1206 package adheres to industry-standard dimensions, ensuring compatibility with automated pick-and-place equipment. This capacitor complies with RoHS standards, indicating that it is free from hazardous substances and is designed for reflow soldering processes.

X7R capacitors provide a practical trade-off between capacitance value, temperature stability, and physical size. They are frequently employed in decoupling and bypass applications where some capacitance variation with temperature is acceptable, offering a cost-effective solution for general-purpose electronics.

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Chilisin
Lowest to $0.0019
Chilisin
Lowest to $0.0021
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1372 $50.0780
890+ $0.1126 $100.2140
1,375+ $0.1091 $150.0125
1,900+ $0.1055 $200.4500
2,455+ $0.1020 $250.4100
3,280+ $0.0915 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,151 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess