The UPD78F0534GB(A)-GAH-AX is a microcontroller from Renesas Electronics America, belonging to the 78K0/Fx3 series. This series of microcontrollers is designed for embedded applications requiring a balance of processing power and low energy consumption.
Applications
- Consumer Electronics: Used in products like remote controls, small appliances, and electronic toys.
- Industrial Control Systems: Employed in industrial automation for tasks such as controlling motors and monitoring sensors.
- Automotive Subsystems: Suitable for use in automotive applications including lighting control and body control modules.
- Medical Devices: Can be found in portable medical devices like blood glucose meters and patient monitoring systems.
Features
- CPU Core: Based on the 78K0 CPU core for efficient instruction execution.
- Memory: Includes Flash ROM for program storage and RAM for temporary data storage. Specific memory sizes vary depending on the exact configuration.
- Timers: Equipped with multiple timers and counters for timing control, pulse generation, and event counting.
- Serial Communication: Features serial communication interfaces such as UART and SPI for communication with external devices.
- A/D Converter: Incorporates an Analog-to-Digital Converter (ADC) for converting analog signals from sensors and other inputs to digital values.
- GPIO Ports: Provides general-purpose input/output (GPIO) ports for interfacing with external components and devices.
- Power Management: Implements low-power operation modes to minimize energy consumption and extend battery life in portable devices.
Benefits
- Versatile: Suitable for a wide variety of embedded control applications due to its balance of features and performance.
- Cost-Effective: Provides a good balance of functionality and processing power at a reasonable cost.
- Compact Size: Available in small package options, making it suitable for space-constrained applications.
- Energy Efficient: Low power consumption allows for extended operation in battery-powered applications.
Additional Details
The UPD78F0534GB(A)-GAH-AX typically operates at clock frequencies of up to 20 MHz. It supports various interrupt sources for responsive handling of external events. Programming is usually done via a dedicated programming interface. Specific details on memory size, voltage requirements, and package type can be found in the device's datasheet. This microcontroller offers a solid and efficient solution for many embedded systems.