The C3216X5R1E336MT000E is a multilayer ceramic capacitor (MLCC) from TDK Corporation designed for a variety of applications requiring a stable and relatively high capacitance in a compact size. The X5R dielectric ensures good performance over a range of temperatures. Its small footprint makes it suitable for modern, densely packed circuit boards.
Applications:
- Decoupling capacitors in digital and analog circuits.
- Bypass capacitors in power supplies.
- Filtering capacitors for noise reduction.
- Smoothing capacitors in DC-DC converters.
- General-purpose applications in consumer electronics, portable devices, and industrial control systems.
Features:
- 1206 case size (3.2mm x 1.6mm).
- 33µF capacitance.
- 25V voltage rating.
- X5R dielectric material.
- High capacitance in a small package.
- RoHS compliant.
Benefits:
- Stable capacitance performance under temperature variations (X5R: -55°C to +85°C).
- Effective decoupling and bypassing for noise reduction.
- Space-saving design for high-density boards.
- Reliable operation in various electronic environments.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The C3216X5R1E336MT000E offers a capacitance tolerance of ±20%. The termination finish is typically matte tin (Sn), ensuring good solderability and compatibility with standard soldering techniques. It is designed for reflow soldering processes and is supplied on tape and reel packaging for automated assembly. This MLCC exhibits low equivalent series resistance (ESR) and equivalent series inductance (ESL). It conforms to industry standards for MLCC capacitor manufacturing, ensuring reliable performance and long lifespan.