EN
  • EN
  • DE

AD5541CRZ-REEL7

Part No AD5541CRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD5541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5541CRZ-REEL7-ND, AD5541CRZ-REEL7TR, AD5541CRZ-REEL7CT, AD5541CRZ-REEL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909458-AD5541CRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5541CRZ-REEL7 CAD Model

Description

AD5541CRZ-REEL7 - Precision DAC from Analog Devices Inc.

The AD5541CRZ-REEL7 is a high-precision Digital-to-Analog Converter (DAC) offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of the AD5541 series and comes in a convenient tape and reel package, making it ideal for automated manufacturing processes.

Key Features:

  • Resolution: The AD5541CRZ-REEL7 boasts a 16-bit resolution, providing fine granularity and high precision for analog output signals.
  • Interface: It features a serial input interface, which simplifies the connection with microcontrollers, DSPs, or other digital systems.
  • Settling Time: The DAC offers a fast settling time, enabling quick updates to the analog output which is crucial for dynamic systems requiring swift changes in output levels.
  • Output Type: It provides a voltage output, which can be easily interfaced with other analog components in a system.
  • Package: The device comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.
  • Power Consumption: With its low power operation, the AD5541CRZ-REEL7 is an excellent choice for power-sensitive applications.

Applications:

The AD5541CRZ-REEL7 is versatile and can be used in a wide range of applications. Its precision and speed make it suitable for:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Data Acquisition Systems (DAQ)
  • Process Control
  • Medical Instrumentation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD5541CRZ-REEL7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance in a variety of conditions.

Ordering Information:

The AD5541CRZ-REEL7 is available in a tape and reel format, denoted by the 'REEL7' suffix, which facilitates automated pick-and-place manufacturing. For detailed ordering and product information, it is recommended to consult the datasheet and directly contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6356 $70.9068
6+ $19.3933 $116.3598
8+ $18.7873 $150.2984
12+ $18.1812 $218.1744
15+ $17.5752 $263.6280
20+ $15.7571 $315.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess