EN
  • EN
  • DE

C3216C0G2E682JT000N

Part No C3216C0G2E682JT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150513-C3216C0G2E682JT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216C0G2E682JT000N CAD Model

Description

The C3216C0G2E682JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for applications requiring high stability and reliability. This capacitor uses a C0G dielectric material, known for its extremely stable characteristics over a wide temperature and voltage range.

Applications:

  • High-precision timing circuits
  • RF circuits
  • Analog circuits requiring stable capacitance
  • Sensor applications
  • Any application requiring minimal capacitance drift

Features:

  • Capacitance: 6800 pF (6.8 nF)
  • Voltage Rating: 250 V (Volts)
  • Dielectric Material: C0G (Class 1)
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Tolerance: ±5%
  • Size: 1206 (3.2 mm x 1.6 mm)
  • Termination: Nickel barrier with tin plating

Benefits:

  • Exceptional Stability: The C0G dielectric provides minimal capacitance change with temperature, voltage, and frequency, ensuring consistent performance.
  • Low Dissipation Factor: Results in minimal energy loss, enhancing efficiency.
  • High Reliability: TDK's manufacturing processes guarantee high reliability and long operational life.
  • Small Size: The 1206 package allows for efficient use of board space.
  • Precise Performance: Ideal for applications demanding high precision and stability.

Additional Details:

The C3216C0G2E682JT000N capacitor is constructed using a multi-layer ceramic structure. The C0G dielectric material ensures excellent stability, making it suitable for critical applications where capacitance drift cannot be tolerated. The nickel barrier termination provides excellent solderability and resistance to solder leaching. The 1206 package size is compatible with standard automated assembly equipment.

This capacitor meets RoHS compliance standards, indicating it does not contain hazardous substances. It is designed for reflow soldering processes. The part is well-suited for applications requiring high precision and stability over a wide range of operating conditions, such as precision filters, oscillators, and sensor circuits.

You May Also Be Interested in

Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Lowest to $0.0019
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2035 $50.8750
600+ $0.1670 $100.2000
930+ $0.1618 $150.4740
1,280+ $0.1565 $200.3200
1,655+ $0.1513 $250.4015
2,215+ $0.1357 $300.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,340 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess