EN
  • EN
  • DE

TTC-5028

Part No TTC-5028
Manufacturer Tamura
Catalog Audio Transformers
Description TRANSFORMER TELECOMM 600:470 OHM / 600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Audio Transformers
Mfr Tamura
Series TTC
Package Bulk
Product Status Active
Impedance - Primary (Ohms) 600
Impedance - Secondary (Ohms) 470
DC Resistance (DCR) - Primary 92Ohm
DC Resistance (DCR) - Secondary 120Ohm
Transformer Type Data/Voice Coupling
Frequency Range 300Hz ~ 3.5kHz
Frequency Response ±1dB ~ ±4dB
Voltage - Isolation 1875VRMS @ 1 Second
Insertion Loss 2.5dB Max @ 1kHz
Power Level -40dB ~ 4dB
Approval Agency CSA-C22.2 No. 950-95, UL1950
Mounting Type Through Hole
Size / Dimension 0.886" L x 0.909" W (22.50mm x 23.10mm)
Height - Seated (Max) 0.583" (14.80mm)
Termination Style PC Pin
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.8500
California Prop 65 Warning Information
Win Source Part Number 928457-TTC-5028
Ultra Librarian 3D Model Ultra Librarian TTC-5028 CAD Model

Description

The Tamura TTC-5028 is an audio transformer from the TTC series.

  • Termination Style: PC Pin
  • Package: Bulk
  • Size: 0.886" L x 0.909" W (22.50mm x 23.10mm)
  • Seated Height: 0.583" (14.80mm)
  • Application: Data/voice coupling
  • Frequency Range: 300Hz to 3.5kHz
  • Insertion Loss: 2.5dB maximum @ 1kHz
  • Voltage Isolation: 1875VRMS @ 1 second
  • Mounting: Through-hole
  • Primary Impedance: 600 Ohms
  • Secondary Impedance: 470 Ohms
  • Product Status: Active
  • Manufacturer: Tamura
  • Approvals: CSA-C22.2 No. 950-95 and UL1950

You May Also Be Interested in

Tamura
TRANSFORMER TELECOMM 600:470 OHM / 600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Pulse
Need more? Email Us
Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Hammond Manufacturing
TRANSFR AUDIO 5K/20K 150/600 IMP
Need more? Email Us
Tamura
TRANSF TELE COUP 600 OHM 50MADC / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 660Hz ~ 3.5kHz Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hammond Manufacturing
TRANSF AUDIO 10K/40K 10K/40K IMP / 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Lowest to $28.2490
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Need more? Email Us
iNRCORE, LLC
Audio Transformers / Signal Transformers
Lowest to $29.6645

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess