EN
  • EN
  • DE

S42S1T0D24Z

Part No S42S1T0D24Z
Manufacturer Tamura
Catalog Current Transducers
Description CURRENT SENSOR (1000A; 24V; 5000 / Current Sensor 1000A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr Tamura
Series S42S D24
Package Tray
For Measuring AC/DC
Sensor Type Hall Effect, Closed Loop
Current - Sensing 1000A
Number of Channels 1
Output Ratiometric, Current
Frequency DC ~ 250kHz
Linearity ±0.1%
Accuracy ±0.3%
Voltage - Supply ±15V ~ 24V
Response Time 500ns
Current - Supply (Max) 45mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Polarization Bidirectional
Mounting Type Chassis Mount
Package / Case Module, Single Pass Through
Standard Package 12
MSL Level Not Applicable
ECCN EAR99
HTSUS 9030.33.3800
California Prop 65 Warning Information
Win Source Part Number 1348124-S42S1T0D24Z
Ultra Librarian 3D Model Ultra Librarian S42S1T0D24Z CAD Model

Description

The S42S1T0D24Z is a Hall-effect closed-loop current sensor/transducer from Tamura.

  • Polarization: Bidirectional
  • Response Time: 500ns
  • Output: Ratiometric Current
  • Frequency Range: DC to 250kHz
  • Package Type: Tray
  • Standard Package: 12 Units
  • Current Sensing Range: 1000A
  • Linearity: ±0.1%
  • Accuracy: ±0.3%
  • Voltage Range: ±15V to 24V
  • Package Type: Module with Single Pass-Through
  • Temperature Range for Operating: -40°C to 85°C (TA)
  • ECCN: EAR99
  • HTSUS: 9030.33.3800
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • California Prop 65: Requires a warning information

You May Also Be Interested in

Allegro MicroSystems, LLC
The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Lowest to $10.7765
Tamura
SENSOR CURRENT HALL 100A AC/DC
Lowest to $10.9256
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $3.9383
Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $5.8209
Allegro MicroSystems, LLC
Need more? Email Us
Tamura
SENSOR
Lowest to $28.1531
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess