EN
  • EN
  • DE

HX20-P

Part No HX20-P
Manufacturer LEM
Catalog Current Transducers
Description Current Transducer HX 03~50-P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825211-HX20-P
Ultra Librarian 3D Model Ultra Librarian HX20-P CAD Model

Description

The HX 20-P is a current transducer manufactured by LEM. It is designed for the electronic measurement of DC, AC, or pulsed currents in electrical circuits. The transducer provides an isolated analog output signal proportional to the measured current, making it suitable for various industrial and commercial applications.

Applications

  • Variable speed drives
  • Welding machines
  • Battery supplied applications
  • Uninterruptible Power Supplies (UPS)
  • AC variable drives

Features

  • Closed-loop (compensated) current transducer using the Hall effect.
  • Galvanic isolation between primary and secondary circuits.
  • High accuracy and linearity.
  • Low temperature drift.
  • Wide bandwidth.
  • Compact design.

Benefits

  • Accurate and reliable current measurement.
  • Safety and isolation between high-voltage and low-voltage circuits.
  • Easy integration into control systems.
  • Improved system performance.

Technical Specifications

The HX 20-P current transducer typically operates from a ±12V to ±15V power supply. It is designed to measure currents up to 20A. The output signal is typically a current of 0 ± 25 mA proportional to the measured current. The accuracy is typically ±0.5% of the nominal primary current. The operating temperature range is typically from -25°C to +85°C. Consult the datasheet for precise electrical characteristics, dimensions, and operating conditions.

You May Also Be Interested in

Texas Instruments
SENSOR CURRENT HALL 22.5A 8SOIC / Current Sensor ±22.5A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $3.3155
LEM
Current Transducer
Need more? Email Us
Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $3.5315
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $8.8368
Honeywell
CURRENT SENSORS
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $21.2942
LEM
Current Transducer HY 50-P
Lowest to $32.4827

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8213 $62.4639
7+ $17.0841 $119.5887
11+ $16.5502 $182.0522
15+ $16.0164 $240.2460
19+ $15.4825 $294.1675
25+ $13.8808 $347.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess