EN
  • EN
  • DE

ACS758ECB-200U-PFF-T

Part No ACS758ECB-200U-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Packaging Tube
For Measuring DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 200A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 20mV/A
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±1.2%
Operating Supply Voltage 3 V ~ 5.5 V
Response Time 4μs
Maximum Supply Current 13.5mA
Operating Temperature Range -40°C ~ 85°C
Polarization Unidirectional
Mounting Style Through Hole
Package 5-CB Formed Leads, PFF
Win Source Part Number 1135519-ACS758ECB-200U-PFF-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 34
Family Name ACS758ECB
Introduction Date March 26, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian ACS758ECB-200U-PFF-T CAD Model

Description

The ACS758ECB-200U-PFF-T is a current sensor manufactured by Allegro MicroSystems, LLC.

  • Category: Sensors, Transducers
  • Packaging: Tube
  • Sensitivity: 20mV/A
  • Sensing Method: Hall Effect, Open Loop
  • Operating Temperature Range: -40°C ~ 85°C
  • Output: Ratiometric, voltage

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671
Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
Tamura
SENSOR
Lowest to $9.1230
LEM
Current Transducers
Lowest to $50.1428
Microtune,Inc
RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
Need more? Email Us
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7765 $53.8825
12+ $8.8423 $106.1076
18+ $8.5659 $154.1862
25+ $8.2896 $207.2400
32+ $8.0133 $256.4256
42+ $7.1843 $301.7406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess