EN
  • EN
  • DE

TLF9UAH102W0R8K1

Part No TLF9UAH102W0R8K1
Manufacturer Taiyo Yuden
Catalog Common Mode Chokes
Description CMC 1MH 800MA 2LN TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Bulk
Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 1mH @ 1kHz
Current Rating (Max) 800mA
DC Resistance (DCR) (Max) 500 mOhm
Voltage Rating - AC 250V
Temperature Range - Operating -25°C to 105°C
Mounting Through Hole
Height (Max) 0.472" (12.00mm)
Dimension Vertical, 4 PC Pin
Win Source Part Number 130778-TLF9UAH102W0R8K1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian TLF9UAH102W0R8K1 CAD Model

Description

The Taiyo Yuden 130778-TLF9UAH102W0R8K1 is a through hole power line filter with a voltage rating of 250V and a maximum current rating of 800mA.

  • Voltage Rating: 250V
  • Maximum Current Rating: 800mA
  • Supply and Demand Status: Limited
  • Quantity per Package: 500
  • Manufacturer: Taiyo Yuden
  • Win Source Part Number: 130778-TLF9UAH102W0R8K1

You May Also Be Interested in

STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
NXP / Nexperia
Lowest to $0.3172
EPCOS (TDK)
Lowest to $27.5514
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess