The JMK212ABJ226KG-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. It's designed for general-purpose applications requiring stable capacitance with temperature changes. This capacitor is commonly used for decoupling, bypass, and filtering in electronic circuits.
Applications:
- Decoupling capacitors in power supplies and digital circuits.
- Bypass capacitors to filter out noise in sensitive circuits.
- Filtering capacitors in audio and RF applications.
- Timing circuits.
- General-purpose applications in electronic devices.
Features:
- High capacitance value (22µF).
- Small case size (0805).
- X5R dielectric material offering stable capacitance over temperature.
- Voltage rating: 6.3V.
- Surface mount technology (SMT).
- RoHS compliant.
Benefits:
- Stable performance over a wide temperature range.
- Reduces noise and improves signal integrity in electronic circuits.
- Compact size for high-density circuit board designs.
- Reliable and long-lasting performance.
- Easy to assemble using standard SMT techniques.
Additional Details:
The JMK212ABJ226KG-T MLCC utilizes a X5R dielectric material, which offers a good balance between capacitance stability and size. The X5R dielectric ensures that the capacitance changes by no more than ±15% over a temperature range of -55°C to +85°C. The 0805 case size (2.0mm x 1.25mm) is a standard size for SMT components, making it compatible with automated assembly equipment.
This capacitor is ideal for applications where a relatively large capacitance value is needed in a small space. Its low ESR (Equivalent Series Resistance) helps to minimize losses in the circuit. It's commonly used in a wide range of consumer electronics, industrial equipment, and automotive applications.
The part is supplied on tape and reel for automated placement. Taiyo Yuden is known for manufacturing high-quality MLCCs that meet stringent industry standards. The JMK212ABJ226KG-T offers excellent performance and reliability for demanding applications.