EN
  • EN
  • DE

LQW04AN36NJ10D1X

Part No LQW04AN36NJ10D1X
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070853-LQW04AN36NJ10D1X
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW04AN36NJ10D1X CAD Model

Description

The LQW04AN36NJ10D1X is a high-frequency wire wound inductor manufactured by Murata Electronics. It's designed for applications requiring precise impedance matching, resonance, and noise suppression in compact electronic devices. Its small size, high Q-factor, and stable inductance make it ideal for use in mobile communication, wireless LAN, and other high-frequency circuits.

Applications:

  • Mobile Phones: Used for impedance matching and filtering in RF circuits, ensuring optimal signal transmission and reception.
  • Wireless LAN Devices: Implemented in WLAN modules and access points for impedance matching in the 2.4 GHz and 5 GHz bands.
  • Bluetooth Modules: Utilized for impedance matching and filtering, contributing to reliable Bluetooth communication.
  • GPS Receivers: Applied in GPS devices for signal conditioning and impedance matching to improve signal sensitivity.
  • RF Front-End Modules: Incorporated into RF front-end modules for impedance matching and noise reduction.

Features:

  • Compact Size: Features a small 0402 (1005 Metric) footprint for high-density mounting on printed circuit boards.
  • High Q-Factor: Delivers a high Q-factor, minimizing signal loss and maximizing energy transfer efficiency.
  • Stable Inductance: Maintains a stable inductance value across a wide range of frequencies and temperatures.
  • Tight Tolerance: Offers a tight inductance tolerance, ensuring consistent performance across different units.
  • High Self-Resonant Frequency: Provides a high self-resonant frequency, enabling effective use in high-frequency applications.
  • RoHS Compliance: Meets RoHS standards, ensuring compliance with environmental regulations.

Benefits:

  • Improved Signal Quality: Enhances signal quality through effective impedance matching and noise filtering.
  • Optimized RF Performance: Optimizes the performance of RF circuits in various wireless communication devices.
  • Reduced Power Consumption: Lowers power consumption by promoting efficient energy transfer in RF circuits.
  • Miniaturization of Devices: Facilitates the miniaturization of electronic devices due to its compact size.
  • Reliable and Stable Operation: Provides reliable and stable operation due to its stable inductance and high Q-factor.

Specifications:

The LQW04AN36NJ10D1X features an inductance of 36nH with a tolerance of ±5%. Designed for surface mount technology (SMT), it can be easily integrated into automated assembly processes. It is suitable for reflow soldering. The component is designed to operate over a temperature range from -55°C to +125°C.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Chilisin
Lowest to $0.0517
Lumileds
Lowest to $1.6320
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess