EN
  • EN
  • DE

AZ8-1C-12DE

Part No AZ8-1C-12DE
Manufacturer American Zettler, Inc.
Catalog OEM Parts (A - B)
Description Power Relay 12VDC 3A SPDT(21.3x16.18x14.78)mm THT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Mounting SMD (SMT)
Case / Package 300
Coil Current 37.5 mA
Coil Resistance 320 Ω
Coil Voltage (DC) 12 V
Contact Material Silver
Current Rating 3 A
Height 14.4 mm
Lead Free Yes
Length 21.3 mm
Max Current Rating 3 A
Maximum Operating Temperature 90 °C
Max Voltage Rating (AC) 300 V
Max Voltage Rating (DC) 150 V
Min Operating Temperature -55 °C
Mount PCB, Through Hole
Number of Pins 5
Operate Time 5 ms
Power Rating 180 W
RoHS Compliant
Termination PC Pin
Throw Configuration SPDT
Voltage Rating (AC) 300 V
Weight 8 g
Width 16.2 mm
Win Source Part Number 1047259-AZ8-1C-12DE
Categories OEM Parts(A-B)
Manufacturer American Zettler, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AZ8-1C-12DE CAD Model

Description

The American Zettler, Inc. 905678 is a PC pin termination relay with a silver contact material.

  • Contact Material: Silver
  • Current Rating: 3 A
  • Power Rating: 180 W
  • Coil Resistance: 320 Ω
  • Coil Current: 37.5 mA
  • Operate Time: 5 ms
  • Maximum Operating Temperature: 90 °C
  • RoHS Compliant: Yes
  • Throw Configuration: SPDT
  • Maximum Voltage Rating: 300 V AC and 150 V DC
  • Package: SMD (SMT)
  • Pins: 5
  • Approvals: UL
  • Weight: 8 g
  • Category: OEM Parts(A-B)
  • Alternative Parts Cross-Reference: T81N5D312-12, 1461070-5, OUAZ-SH-112D,405, ALQ112, G5LE-1-E DC12 and G5Q-14 DC12

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess