The BK1608LL181 is a wire-wound inductor manufactured by Taiyo Yuden. It is designed for high-frequency applications where a compact size and high Q-factor are important. This inductor is commonly used in RF circuits, impedance matching networks, and other high-frequency applications. The BK1608LL series is known for its excellent performance and reliability in miniature electronic devices.
Applications
- RF front-end circuits
- Impedance matching networks
- High-frequency filters
- Wireless communication devices (e.g., smartphones, tablets)
- Oscillator circuits
Features
- Inductance: 180nH
- Tolerance: ±5%
- Self-Resonant Frequency (SRF): High SRF for optimal performance at high frequencies
- Q-Factor: High Q-factor for low losses
- Case Size: 0603 (1608 Metric)
- Operating Temperature Range: -55°C to +125°C
Benefits
- High Q-Factor: Minimizes energy loss and improves circuit performance.
- Compact Size: 0603 package allows for high-density board designs.
- High Self-Resonant Frequency: Enables operation at high frequencies without significant performance degradation.
- Stable Performance: Provides consistent performance over a wide temperature range.
- Excellent Reliability: Designed for long-term reliability in demanding applications.
Technical Specifications
The BK1608LL181 is a wire-wound inductor, which provides a higher Q-factor compared to other inductor types. The inductor is constructed using a ceramic core and a fine copper wire. The self-resonant frequency is an important parameter for high-frequency applications, as it indicates the frequency at which the inductor's performance starts to degrade. The DC resistance (DCR) is also an important parameter, as it contributes to the overall losses in the circuit. Detailed datasheets are available from Taiyo Yuden, providing comprehensive information on electrical characteristics, mechanical dimensions, and application guidelines. This part is ideal for small wireless applications.