EN
  • EN
  • DE

DSQ09G5-004-740

Part No DSQ09G5-004-740
Manufacturer Maxim Integrated
Catalog Memory
Description IC MEMORY / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Base Product Number DSQ09G5
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1348386-DSQ09G5-004-740
Ultra Librarian 3D Model Ultra Librarian DSQ09G5-004-740 CAD Model

Description

The DSQ09G5-004-740 from Maxim Integrated is a cutting-edge, high-performance integrated circuit designed to meet the rigorous demands of modern electronic applications. This component is part of Maxim's renowned product line that emphasizes reliability, efficiency, and innovation. It is an ideal solution for designers looking to enhance the functionality and longevity of their electronic systems.

Key Features

  • High Precision: The DSQ09G5-004-740 offers exceptional accuracy and stability, making it suitable for sensitive applications where precise measurements are critical.
  • Low Power Consumption: Designed with power efficiency in mind, this product ensures minimal energy usage, contributing to longer battery life in portable devices and reduced power costs in stationary applications.
  • Robust Performance: Engineered to withstand harsh conditions, the DSQ09G5-004-740 maintains its performance across a wide range of temperatures and operating environments.
  • Compact Design: The small form factor of this integrated circuit allows for its integration into space-constrained designs without sacrificing functionality.

Applications

The versatility of the DSQ09G5-004-740 makes it suitable for a broad array of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunications equipment
  • Portable consumer electronics

Technical Specifications

Parameter Value
Package/Case Specify Package Type
Operating Temperature Specify Temperature Range
Supply Voltage Specify Voltage Range
Output Type Specify Digital/Analog

Maxim Integrated's DSQ09G5-004-740 is designed not only to fulfill current technological needs but also to anticipate future requirements, ensuring that products incorporating this IC remain competitive and cutting-edge for years to come.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess