EN
  • EN
  • DE

TSM4459CS

Part No TSM4459CS
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description -30V, -17A, Single P-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101476-TSM4459CS
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSM4459CS CAD Model

Description

The TSM4459CS is an N-Channel enhancement mode MOSFET from Taiwan Semiconductor. This MOSFET is designed for low voltage, high-speed switching applications, aiming for efficient performance in compact designs. The 'CS' suffix likely indicates a specific package type or feature set.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems

Features:

  • Low On-Resistance: Minimizes conduction losses, improving efficiency.
  • Low Gate Threshold Voltage: Enables easy driving with logic-level signals.
  • Fast Switching Speed: Reduces switching losses for enhanced efficiency in high-frequency circuits.
  • Surface Mount Package: Designed for automated assembly and space-saving designs.

Benefits:

  • Increased Energy Efficiency: Low on-resistance minimizes power dissipation, leading to longer battery life and cooler operation.
  • Simplified Drive Circuitry: Low gate threshold voltage allows direct interfacing with microcontrollers, simplifying design.
  • Compact Design: Surface mount package reduces board space requirements.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation.

Additional Details:

The TSM4459CS usually features a drain-source voltage (Vds) rating of 30V, and the continuous drain current (Id) rating varies depending on the package type and operating conditions. It is imperative to consult the manufacturer's datasheet for accurate specifications. The on-resistance (Rds(on)) is a key parameter and is commonly specified at different gate-source voltage (Vgs) levels. Advanced trench technology is often implemented to achieve low on-resistance and gate charge. The typical operating temperature range is from -55°C to +150°C. The 'CS' suffix generally denotes a specific surface mount package (e.g., SOT-23) that affects thermal performance and layout.

When using the TSM4459CS, designers should carefully consider the application's voltage and current demands, as well as the thermal management requirements. Proper heatsinking might be necessary to ensure dependable operation at higher power levels. The gate drive characteristics should be evaluated for optimal switching performance. This MOSFET is a strong contender for low-voltage switching applications where efficiency and size are key considerations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess