EN
  • EN
  • DE

F0603FF5000V032T

Part No F0603FF5000V032T
Manufacturer AEM Inc
Catalog OEM Parts (F - I)
Description SolidMatrix 0603 Very Fast Acting Surface Mount Fuse, 5.0A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961406-F0603FF5000V032T
Categories OEM Parts(F-I)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603FF5000V032T CAD Model

Description

Overview

The F0603FF5000V032T is a surface mount fuse manufactured by AEM, Inc. It is designed for overcurrent protection in various electronic circuits. This fuse is part of AEM's AirMatrix® series, known for their small size and high performance.

Applications

  • Mobile phones
  • Tablets
  • Wearable devices
  • SSD (Solid State Drives)
  • Power supplies
  • Gaming consoles

Features

  • Size: 0603 (1608 metric)
  • Voltage Rating: 50V
  • Current Rating: 0.32A
  • Series: AirMatrix®
  • Mounting Style: Surface Mount (SMD, SMT)
  • Operating Temperature: (Refer to AEM datasheet for precise temperature range)
  • Breaking Capacity: Typically 50A at rated voltage (Consult the datasheet for the precise breaking capacity.)
  • Agency Approvals: UL, cUL

Benefits

  • Compact Size: The small 0603 package allows for high-density mounting on PCBs, saving valuable board space.
  • Overcurrent Protection: Protects sensitive electronic components from damage due to excessive current flow.
  • Reliable Performance: Provides consistent and dependable overcurrent protection.
  • Fast Acting: Quickly interrupts the circuit in the event of an overcurrent condition.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Additional Details

The F0603FF5000V032T from AEM is designed to provide reliable overcurrent protection in compact electronic devices. The AirMatrix® series features a ceramic construction and offers excellent inrush current withstanding capabilities. Consult the AEM datasheet for precise specifications, including the fusing time characteristics (I2t value), resistance, and other relevant parameters. Proper fuse selection is critical to ensure adequate circuit protection without nuisance tripping.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess