EN
  • EN
  • DE

MFRC52201HN1

Part No MFRC52201HN1
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC SMART CARD READER 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 2.5 V to 3.3 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 228269-MFRC52201HN1
Family Name MFRC522
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MFRC52201HN1 CAD Model

Description

The MFRC52201HN1 is a highly integrated reader/writer IC for contactless communication at 13.56 MHz produced by NXP Semiconductors. This versatile chip is designed for use in a wide range of applications, including access control, transportation, and RFID-based identification systems.

Key Features

  • Highly Integrated: The MFRC52201HN1 integrates a transmitter module, an analog front-end (AFE) and a serial interface on a single chip, simplifying design and reducing time to market.
  • Advanced Modulation and Demodulation: The device supports ISO/IEC 14443 A/MIFARE and NTAG protocols, ensuring compatibility with a wide range of contactless cards and tags.
  • Energy Efficiency: Its power-down mode and low-voltage operation make the MFRC52201HN1 an energy-efficient choice for battery-operated systems.
  • Flexible Communication: It offers a variety of serial communication interfaces, including SPI, I2C, and UART, allowing for easy integration with microcontrollers and processors.
  • Security: With support for MIFARE higher security features and encryption methods, the MFRC52201HN1 provides a secure platform for contactless transactions.

Applications

  • Access Control Systems
  • Public Transportation
  • Event Ticketing
  • Loyalty Programs
  • Smart Cards

The MFRC52201HN1 is housed in a small HVQFN32 package, which makes it ideal for space-constrained applications. Its robust design and high sensitivity allow for reliable performance even in challenging environments.

Overall, the MFRC52201HN1 from NXP is a sophisticated and cost-effective solution for developers looking to incorporate RFID technology into their products. Its combination of features and ease of use make it a popular choice among engineers and designers alike.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
ICODE
Lowest to $0.4657
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
IC RFID TRANSP 13.56MHZ UFDFPN5
Lowest to $0.3035
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess