EN
  • EN
  • DE

TSM40N03PQ33

Part No TSM40N03PQ33
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 30V N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274806-TSM40N03PQ33
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM40N03PQ33 CAD Model

Description

The TSM40N03PQ33 is a 30V N-Channel Enhancement Mode MOSFET from Taiwan Semiconductor. It is designed for high efficiency power management applications. This MOSFET utilizes advanced trench technology to achieve excellent on-resistance and low gate charge, contributing to minimized power loss and improved system efficiency.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control

Features

  • Low On-Resistance: Reduces conduction losses, enhancing overall efficiency.
  • Low Gate Charge: Minimizes switching losses, suitable for high-frequency applications.
  • 30V Drain-Source Voltage: Suitable for a variety of low voltage applications.
  • Trench Technology: Provides superior performance in terms of on-resistance and switching speed.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Improved System Efficiency: Low on-resistance and gate charge contribute to minimizing power loss.
  • Reduced Heat Dissipation: Enhances system reliability and longevity.
  • High-Speed Switching: Suitable for high-frequency applications, resulting in smaller and lighter designs.
  • Simplified Thermal Management: Reduces the need for bulky heat sinks.
  • Environmentally Compliant: Meets environmental regulations.

Additional Details

The TSM40N03PQ33 comes in a PowerPAK® SO-8 package, which helps minimize the footprint and allows for efficient heat dissipation. It has a drain-source voltage (Vds) rating of 30V, a gate-source voltage (Vgs) rating of ±20V, and a continuous drain current (Id) rating that varies depending on the specific operating conditions and ambient temperature. The static drain-source on-resistance (Rds(on)) is very low, typically in the milliohm range, which is critical for minimizing conduction losses. The gate charge (Qg) is also low, helping to reduce switching losses. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

The device's robust design and electrical characteristics make it an excellent choice for power management in portable devices, DC-DC converters, and other applications where efficiency and size are critical. The advanced trench technology employed in its construction results in a superior combination of low on-resistance, low gate charge, and high-speed switching performance. Its compliance with lead-free and RoHS standards ensures that it meets the latest environmental requirements.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess