EN
  • EN
  • DE

TSM2N7002ECX RF

Part No TSM2N7002ECX RF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382532-TSM2N7002ECX RF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM2N7002ECX RF CAD Model

Description

The TSM2N7002ECX RF is a 60V N-Channel enhancement mode MOSFET from Taiwan Semiconductor. It is designed for low-voltage, low-current applications, particularly those involving small signal switching, level shifting, and load switching in portable and RF devices. This MOSFET boasts a low gate threshold voltage, allowing for direct logic-level drive, and is optimized for fast switching speeds. The 'RF' designation suggests enhanced performance in radio frequency applications.

Applications

  • Small Signal Switching
  • Level Shifting
  • Load Switching in Portable Devices
  • RF Applications (e.g., RF Switching)
  • Relay Drivers

Features

  • 60V Drain-Source Voltage: Suitable for a range of low-voltage applications.
  • Low Gate Threshold Voltage: Enables direct logic-level drive from microcontrollers and other digital circuits.
  • N-Channel MOSFET: Simplifies circuit design.
  • Fast Switching Speed: Minimizes switching losses and enhances efficiency.
  • Low On-Resistance: Reduces conduction losses.
  • 'RF' Designation: Optimized for performance in radio frequency applications.
  • RoHS Compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits

  • Direct Logic-Level Compatibility: Low gate threshold voltage eliminates the need for additional driver circuitry, simplifying the design and reducing component count.
  • High Efficiency: Fast switching speeds and low on-resistance minimize both switching and conduction losses, leading to improved power efficiency.
  • Reduced Power Consumption: Low on-resistance minimizes conduction losses, reducing overall power consumption, especially in battery-powered devices.
  • Simplified Circuitry: N-Channel configuration simplifies the design of low-side switches and load control circuits.
  • Compact Size: Typically available in a small surface-mount package (e.g., SOT-23), saving valuable board space.
  • Enhanced RF Performance: The 'RF' optimized design improves performance in radio frequency switching and amplification applications.

Additional Details

The TSM2N7002ECX RF typically comes in a SOT-23 or similar small surface-mount package. It's designed to operate across a broad temperature range. The maximum drain current depends on the package and thermal conditions, typically ranging from hundreds of milliamperes. The gate-source voltage is typically rated at +/- 20V. This MOSFET is well-suited for battery-powered devices, portable electronics, and RF circuits where low power consumption, small size, and efficient switching are critical.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess