EN
  • EN
  • DE
  • IT

26L6420MC10

Part No 26L6420MC10
Manufacturer Maxim Integrated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036215-26L6420MC10
Categories OEM Parts(0-9)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 26L6420MC10 CAD Model

Description

Maxim Integrated's 26L6420MC10: High-Performance Microcontroller

Maxim Integrated's product, the 26L6420MC10, is a robust microcontroller designed to cater to the demanding needs of modern electronics. This component is particularly well-suited for applications that require high reliability, efficient power management, and advanced communication features.

Key Features

  • High-Speed Operation: The 26L6420MC10 microcontroller operates at a high frequency, ensuring swift processing and response times, which is crucial for time-sensitive applications.
  • Low Power Consumption: Maxim Integrated has engineered this microcontroller to consume minimal power, making it ideal for battery-operated devices or energy-saving applications.
  • Integrated Peripherals: This microcontroller comes with a range of built-in peripherals, reducing the need for external components and simplifying design complexity.
  • Robust Security Features: With built-in security protocols, the 26L6420MC10 ensures data integrity and protection against unauthorized access, a necessity in today's connected world.
  • Wide Operating Temperature Range: The device can operate effectively across a broad range of temperatures, making it suitable for industrial and automotive applications.

Applications

The versatility of the 26L6420MC10 makes it an excellent choice for a multitude of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Portable medical devices

Technical Specifications

The 26L6420MC10 boasts a comprehensive set of technical specifications that ensure its suitability for a wide range of uses:

  • CPU: High-performance core for efficient processing
  • Memory: Ample storage options for both program and data
  • I/O Ports: Multiple input/output ports for versatile connectivity
  • ADCs/DACs: Analog-to-digital and digital-to-analog converters for interfacing with analog signals
  • Communication Interfaces: Includes SPI, I2C, UART for flexible communication with other devices

The 26L6420MC10 from Maxim Integrated is designed not only to meet the current demands of electronic applications but also to anticipate future needs, ensuring a long product lifecycle and support for next-generation technology developments.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
IC, DPP3438 Prototype
Need more? Email Us
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0825
Microchip Technology
Need more? Email Us
JST Sales America Inc.
Receptacle, 24Circuit, 0.4mmPitch
Need more? Email Us
Toko America Inc.
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
Delta Electronics
Smc Series Panel Jack Recept
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess