EN
  • EN
  • DE

TS79L12CY

Part No TS79L12CY
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 3-Terminal Low Current Negative Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274467-TS79L12CY
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS79L12CY CAD Model

Description

The TS79L12CY is a three-terminal negative voltage regulator from Taiwan Semiconductor. This device provides a fixed output voltage of -12V and is capable of supplying up to 100mA of output current. It is designed for a wide range of applications requiring a regulated negative voltage supply.

Applications:

  • Negative Voltage Regulation: Provides a stable -12V output for various electronic circuits.
  • Linear Power Supplies: Used in linear power supplies to provide a regulated negative voltage output.
  • Instrumentation: Employed in test and measurement equipment for providing a precise negative voltage reference.
  • Operational Amplifier Power Supplies: Used to power operational amplifiers that require a negative supply voltage.
  • Microcontroller Systems: Can be used in microcontroller-based systems for providing a regulated negative supply.

Features:

  • Fixed Output Voltage (-12V): Provides a stable and precise negative voltage output.
  • Output Current up to 100mA: Suitable for low to medium current applications.
  • Internal Short-Circuit Current Limiting: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Prevents the regulator from overheating and ensures reliable operation.
  • No External Components Required: Simplifies circuit design and reduces component count.
  • TO-92 Package: Compact and easy to mount.

Benefits:

  • Stable Voltage Supply: Provides a regulated -12V output voltage, ensuring consistent performance of connected circuits.
  • Overload Protection: Protects the regulator and connected components from damage due to short circuits or excessive current draw.
  • Thermal Protection: Prevents overheating and ensures reliable operation in various environmental conditions.
  • Simplified Design: Requires no external components, simplifying circuit design and reducing board space.
  • Compact Size: The TO-92 package enables compact and efficient circuit layouts.
  • Cost-Effective Solution: Provides a simple and affordable solution for negative voltage regulation.

Additional Details:

The TS79L12CY requires a negative input voltage slightly more negative than -12V to operate correctly. It is typically used with a heatsink or adequate airflow to dissipate heat, especially at higher input voltages and output currents. The device's internal protection features enhance its reliability and make it a suitable choice for various applications requiring a stable negative voltage supply. It is commonly used in conjunction with positive voltage regulators like the 78L12 to provide both positive and negative rails for analog circuits.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess