EN
  • EN
  • DE

AT29C256-12TCT/R

Part No AT29C256-12TCT/R
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203023-AT29C256-12TCT/R
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C256-12TCT/R CAD Model

Description

Microchip Technology AT29C256-12TCT/R Flash Memory

The AT29C256-12TCT/R is a high-performance 256-kilobit Flash memory component manufactured by Microchip Technology. This device is designed to offer fast read and write speeds, making it suitable for a wide variety of applications that require reliable, non-volatile memory storage.

Key Features:

  • Memory Size: The AT29C256-12TCT/R provides a memory capacity of 256 kilobits, organized as 32,768 words of 8 bits each.
  • Access Time: This Flash memory boasts an impressive access time of 120 nanoseconds, enabling quick data retrieval.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of digital systems.
  • Temperature Range: Designed to operate over an industrial temperature range, the AT29C256-12TCT/R functions reliably between -40°C and +85°C.
  • Programming: It features a simple byte and page write operation, which does not require external high voltage, facilitating easy integration into systems.
  • Endurance: The device offers high write endurance, capable of withstanding 10,000 write cycles, ensuring long-term reliability.
  • Package: Available in a 28-pin TSOP package, it is both space-efficient and suitable for surface mount technology (SMT).

Applications:

The AT29C256-12TCT/R is ideal for applications that demand a robust memory solution, such as:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunications
  • Automotive electronics
  • Industrial control systems

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support for its products. The AT29C256-12TCT/R comes with the assurance of reliability and performance from one of the leading manufacturers in the semiconductor industry. Users can also benefit from Microchip's customer service and technical support to assist with integration and troubleshooting.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Conexant Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Fuji Electric
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess