EN
  • EN
  • DE

1SMB5927BT3G

Part No 1SMB5927BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 12V 5% 6.5Ohm 3000mW Automotive 2-Pin SMB T/R / DIODE ZENER 12V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 6.5 Ohm
Current - Reverse Leakage @ Vr 1μA @ 9.1V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005428-1SMB5927BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMB5927B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, Malaysia, United States of America, Vietnam
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5927BT3G CAD Model

Description

1SMB5927BT3G - Zener Voltage Regulator Diode

The 1SMB5927BT3G is a high-quality Zener voltage regulator diode from ON Semiconductor, designed to offer excellent stability and performance for a variety of electronic applications. This device is capable of providing a regulated voltage, making it an essential component in power supply and voltage regulation circuits.

Key Features:

  • Power Dissipation: The 1SMB5927BT3G has a power dissipation of 3 watts, ensuring robust performance for high-power applications.
  • Voltage Range: It offers a wide Zener voltage range from 3.3V to 33V, providing flexibility for different design requirements.
  • Tolerance: This Zener diode comes with a standard voltage tolerance of ±5%, allowing for precise voltage regulation.
  • Package: Enclosed in a surface-mount SMB package, it is designed for compact and efficient PCB layout.
  • Thermal Resistance: With a low thermal resistance, the diode operates efficiently by effectively dissipating heat.
  • Surge Capability: It has a surge current capability, which is essential for protecting circuits against voltage spikes.

Applications:

The 1SMB5927BT3G is suitable for a variety of applications, including:

  • Voltage regulation modules
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial equipment

Quality and Reliability:

ON Semiconductor is known for their commitment to quality, and the 1SMB5927BT3G is no exception. It is manufactured to meet high standards, ensuring reliable performance in demanding environments. With its robust design, it is capable of withstanding thermal and electrical stresses, making it a dependable choice for critical applications.

Environmental Compliance:

The 1SMB5927BT3G is also environmentally friendly, complying with RoHS directives. This means it is free from hazardous substances, making it a safe choice for electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0849 $50.0910
1,260+ $0.0796 $100.2960
1,955+ $0.0769 $150.3395
2,800+ $0.0715 $200.2000
3,635+ $0.0688 $250.0880
4,540+ $0.0661 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess