EN
  • EN
  • DE

TS78L05AIY RMG

Part No TS78L05AIY RMG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description TS78L05AIY Rmg
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 1101328-TS78L05AIY RMG
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS78L05AIY RMG CAD Model

Description

The TS78L05AIY RMG is a 5V fixed positive voltage regulator manufactured by Taiwan Semiconductor. It is a member of the TS78Lxx series of linear voltage regulators and is designed to provide a stable and regulated 5V output voltage for a wide range of electronic applications.

Applications:

  • Microcontroller power supplies
  • Power supplies for small electronic devices
  • Battery chargers
  • Consumer electronics
  • Instrumentation

Features:

  • Fixed 5V output voltage
  • Output current up to 100mA
  • Internal thermal overload protection
  • Internal short-circuit current limiting
  • Output transistor safe-area compensation

Benefits:

  • Provides a stable and regulated 5V output
  • Protects the regulator from overheating
  • Protects the regulator and load from short circuits
  • Simple to use, requiring minimal external components
  • Cost-effective solution for voltage regulation

Additional Details:

The TS78L05AIY RMG is a three-terminal regulator that requires only input and output capacitors for stable operation. The internal thermal overload protection automatically shuts down the regulator if the junction temperature exceeds a safe limit. The short-circuit current limiting prevents the regulator from being damaged in the event of a short circuit at the output. The output transistor safe-area compensation ensures that the regulator operates within its safe operating area, even under varying load conditions. The datasheet will provide specific details on recommended capacitor values, thermal considerations, and other parameters for optimal performance. This linear regulator offers a simple and reliable solution for generating a stable 5V supply in various electronic circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess