EN
  • EN
  • DE

TS39151CM550

Part No TS39151CM550
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 1.5A Ultra Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381298-TS39151CM550
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS39151CM550 CAD Model

Description

The TS39151CM550 is a transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This TVS diode offers fast response time, high surge capability, and low clamping voltage, making it suitable for various applications where transient voltage protection is critical.

Applications:

  • Data lines and I/O ports protection
  • Microcontroller protection
  • Power supply protection
  • Automotive electronics
  • Industrial control systems

Features:

  • Unidirectional TVS diode
  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Surface mount package
  • RoHS compliant

Benefits:

  • Protects sensitive electronic components from voltage transients
  • Improves system reliability
  • Reduces downtime and maintenance costs
  • Enhances product lifespan
  • Complies with environmental regulations

The TS39151CM550's key technical specifications include a standoff voltage (Vrwm), clamping voltage (Vc), peak pulse current (Ipp), and operating temperature range. The specific values for these parameters vary depending on the exact model. It is designed for applications that require protection against a single polarity of transient voltage events. Its low clamping voltage ensures that the voltage seen by the protected circuit is kept to a minimum during a transient event.

The fast response time of the TS39151CM550 allows it to quickly clamp transient voltages, preventing damage to sensitive components. The high surge capability enables it to withstand high-energy transients without degradation. The surface mount package simplifies board assembly and reduces overall system size. The RoHS compliance ensures that the device meets environmental regulations, making it suitable for use in a wide range of applications.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess