The ZNRV390U is a transient/surge absorber from Panasonic's ZNR® V series. This varistor is specifically designed to safeguard sensitive electronic circuits and devices from the harmful effects of voltage surges, which can originate from lightning strikes, ESD, inductive load switching, and other sources. By clamping the voltage during a surge event, it prevents damage to downstream components.
Applications
- Power supplies and adapters
- Consumer electronics (TVs, audio equipment, appliances)
- Industrial control systems
- Telecommunication devices
- LED lighting
- Surge protection modules
Features
- High surge current withstanding capability
- Fast response time to transient overvoltages
- Excellent clamping voltage characteristics
- Compact size for easy PCB mounting
- RoHS compliant, environmentally friendly
- Wide operating temperature range
Benefits
- Provides reliable overvoltage protection for electronic circuits.
- Increases the lifespan and reliability of electronic devices.
- Reduces the risk of equipment damage and downtime due to surges.
- Helps meet safety and regulatory standards for surge protection.
- Offers a cost-effective surge protection solution.
Additional Details
The ZNRV390U's performance is characterized by its voltage rating, surge current rating, and clamping voltage. Detailed specifications are available in the Panasonic datasheet. The device works by having a high resistance at normal operating voltages, effectively being transparent to the circuit. When a surge voltage occurs exceeding its rated voltage, the varistor's resistance rapidly decreases, diverting the excess current to ground. This clamping action prevents the voltage from rising to a level that could damage other components in the circuit. Selection of the correct varistor depends on the expected surge levels and the sensitivity of the protected equipment. Always refer to the datasheet for specific application guidelines and safety information to ensure proper and effective surge protection. The component's reliability and performance characteristics make it a popular choice for a wide range of electronic applications.