The TESDG5V0A is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device provides a fast response time and low clamping voltage, ensuring effective protection for downstream circuitry.
Applications
- Data lines protection
- Microcontroller protection
- I/O port protection
- Power supply protection
- Interface protection (USB, HDMI, etc.)
Features
- Transient Voltage Suppressor (TVS) diode
- Low clamping voltage
- Fast response time
- Small package size
- Unidirectional configuration
- RoHS compliant
Benefits
- Effective protection against voltage transients.
- Minimized risk of damage to sensitive components.
- Improved system reliability and uptime.
- Compact size allows for integration into space-constrained designs.
- Compliance with environmental standards.
Technical Specifications
The TESDG5V0A has a standoff voltage of 5V and a typical clamping voltage of X V (refer to datasheet for exact value). It can handle a peak pulse current of Y A (refer to datasheet). The operating temperature range is typically from -55°C to +150°C. Detailed electrical characteristics, surge capability, and package dimensions are available in the product datasheet. It is available in a SOD-323 package.