EN
  • EN
  • DE

S1M R2

Part No S1M R2
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 185562-S1M R2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1M R2 CAD Model

Description

The S1M R2 is a surface-mount rectifier diode manufactured by Taiwan Semiconductor. It is designed for general-purpose rectification in a variety of applications. As a rectifier, its primary function is to convert alternating current (AC) to direct current (DC).

Applications

  • Power Supplies: Used in power supplies to convert AC voltage from the mains to DC voltage required by electronic circuits.
  • Adapters: Employed in AC/DC adapters commonly used for charging mobile devices and powering various electronic gadgets.
  • Inverters: Utilized in inverters to convert DC voltage to AC voltage.
  • Freewheeling Diodes: Functions as a freewheeling diode across inductive loads, such as relays and solenoids, to protect against voltage spikes.
  • Reverse Polarity Protection: Offers reverse polarity protection in circuits, preventing damage from incorrect power supply connections.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable performance under transient conditions.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power losses and improving efficiency.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Surface Mount Package: Comes in a compact surface mount package, suitable for automated assembly and high-density circuit designs.
  • Glass Passivated Junction: Features a glass passivated junction, providing enhanced stability and protection against environmental factors.

Benefits

  • Efficient Rectification: Provides efficient AC-to-DC conversion, ensuring stable and reliable power delivery.
  • Compact Design: The surface mount package allows for space-saving designs in electronic devices.
  • Enhanced Protection: Offers protection against surge currents and reverse polarity, improving overall circuit robustness.
  • Improved Reliability: Ensures long-term performance and reduces the risk of failures, lowering maintenance costs.
  • Versatile Application: Suitable for a wide range of applications, making it a versatile choice for various electronic designs.

Additional Details

The S1M R2 typically has a repetitive peak reverse voltage (VRRM) of 1000V and a forward current (IF) of 1A. It is available in a DO-214AC (SMA) package. The operating temperature range is typically from -55°C to +150°C. The maximum reverse recovery time is usually around 2.5 microseconds. It is RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0912 $57.9120
1,355+ $0.0855 $115.8525
2,115+ $0.0820 $173.4300
3,035+ $0.0762 $231.2670
3,910+ $0.0739 $288.9490
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess